ASUS logo

ASUS ROG G71G-7S025K-BE laptop Intel® Core™2 Duo P8400 43,4 cm (17.1") 4 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9800M GS Windows Vista Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110643
Info modified on:
22 Jan 2025, 04:59:06
Short summary description ASUS ROG G71G-7S025K-BE laptop Intel® Core™2 Duo P8400 43,4 cm (17.1") 4 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9800M GS Windows Vista Home Premium:

ASUS ROG G71G-7S025K-BE, Intel® Core™2 Duo, 2,26 GHz, 43,4 cm (17.1"), 4 GB, 640 GB, Windows Vista Home Premium

Long summary description ASUS ROG G71G-7S025K-BE laptop Intel® Core™2 Duo P8400 43,4 cm (17.1") 4 GB DDR2-SDRAM 640 GB NVIDIA GeForce 9800M GS Windows Vista Home Premium:

ASUS ROG G71G-7S025K-BE. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2,26 GHz. Display diagonal: 43,4 cm (17.1"). Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA GeForce 9800M GS. Operating system installed: Windows Vista Home Premium. Weight: 4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.