ASUS logo

ASUS ROG G551VW-FI308 laptop Intel® Core™ i7 i7-6700HQ 39,6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23650
Info modified on:
01 Feb 2025, 04:36:13
Short summary description ASUS ROG G551VW-FI308 laptop Intel® Core™ i7 i7-6700HQ 39,6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Black:

ASUS ROG G551VW-FI308, Intel® Core™ i7, 2,6 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 8 GB, 256 GB

Long summary description ASUS ROG G551VW-FI308 laptop Intel® Core™ i7 i7-6700HQ 39,6 cm (15.6") 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Black:

ASUS ROG G551VW-FI308. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.