ASUS ROG Strix G15 G513QM-HF318TS, AMD Ryzen™ 9, 3,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB
ASUS ROG Strix G15 G513QM-HF318TS. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 5900HX, Processor frequency: 3,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Grey