ASUS G2S-7R023G, SE, Intel® Core™2 Duo, 2,2 GHz, 43,2 cm (17"), 1440 x 900 pixels, 2 GB, 160 GB
ASUS G2S-7R023G, SE. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2,2 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 8600M GT. Operating system installed: Windows Vista Ultimate. Weight: 4,4 kg