ASUS ROG G21CN-AE001T, 3,7 GHz, Intel® Core™ i7, 32 GB, 1,51 TB, DVD Super Multi, Windows 10
ASUS ROG G21CN-AE001T. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,51 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10. Product type: PC. Weight: 8,3 kg. Product colour: Black