ASUS logo

ASUS F5R-AP011A laptop Intel® Core™ Duo T2060 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Basic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97914
Info modified on:
25 Jan 2025, 22:31:39
Short summary description ASUS F5R-AP011A laptop Intel® Core™ Duo T2060 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Basic:

ASUS F5R-AP011A, Intel® Core™ Duo, 1,6 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description ASUS F5R-AP011A laptop Intel® Core™ Duo T2060 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Basic:

ASUS F5R-AP011A. Processor family: Intel® Core™ Duo, Processor model: T2060, Processor frequency: 1,6 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Operating system installed: Windows Vista Home Basic. Weight: 2,65 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.