ASUS logo

ASUS F540LJ-DM027T laptop Intel® Core™ i3 i3-4005U 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Black, Chocolate

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58200
Info modified on:
22 Jan 2025, 05:06:59
Short summary description ASUS F540LJ-DM027T laptop Intel® Core™ i3 i3-4005U 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Black, Chocolate:

ASUS F540LJ-DM027T, Intel® Core™ i3, 1,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS F540LJ-DM027T laptop Intel® Core™ i3 i3-4005U 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Black, Chocolate:

ASUS F540LJ-DM027T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4005U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Chocolate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.