ASUS F3SV-AS019C, Intel® Core™2 Duo, 1,8 GHz, 39,1 cm (15.4"), 1440 x 900 pixels, 1 GB, 120 GB
ASUS F3SV-AS019C. Processor family: Intel® Core™2 Duo, Processor model: T7100, Processor frequency: 1,8 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® GeForce® 8600M GS. Operating system installed: Windows Vista Home Premium. Weight: 2,95 kg