ASUS logo

ASUS ET ET2220INTI-B018K All-in-One PC/workstation Intel® Core™ i3 i3-3220 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76693
Info modified on:
07 Oct 2024, 17:02:02
Short summary description ASUS ET ET2220INTI-B018K All-in-One PC/workstation Intel® Core™ i3 i3-3220 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black:

ASUS ET ET2220INTI-B018K, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 8

Long summary description ASUS ET ET2220INTI-B018K All-in-One PC/workstation Intel® Core™ i3 i3-3220 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black:

ASUS ET ET2220INTI-B018K. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3,3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 610M. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.