ASUS EeeTop PC ET2010AGT, 50,8 cm (20"), AMD Athlon II X2, 2 GB, 500 GB, Windows 7 Home Premium, Black
ASUS EeeTop PC ET2010AGT. Display diagonal: 50,8 cm (20"), Touchscreen. Processor family: AMD Athlon II X2, Processor frequency: 1,6 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 5470. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black