ASUS logo

ASUS ENGTX275/2DI/896MD3 graphics card NVIDIA GeForce GTX 275 GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61340
Info modified on:
02 Sept 2024, 20:25:35
Short summary description ASUS ENGTX275/2DI/896MD3 graphics card NVIDIA GeForce GTX 275 GDDR3:

ASUS ENGTX275/2DI/896MD3, GeForce GTX 275, GDDR3, 448 bit, 2268 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGTX275/2DI/896MD3 graphics card NVIDIA GeForce GTX 275 GDDR3:

ASUS ENGTX275/2DI/896MD3. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 275, Processor frequency: 633 MHz. Graphics card memory type: GDDR3, Memory bus: 448 bit, Memory clock speed: 2268 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 3.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.