ASUS logo

ASUS EN9500GT MAGIC/DI/512M V2 GeForce 9500 GT GDDR2

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67257
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EN9500GT MAGIC/DI/512M V2 GeForce 9500 GT GDDR2:

ASUS EN9500GT MAGIC/DI/512M V2, GeForce 9500 GT, GDDR2, 128 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN9500GT MAGIC/DI/512M V2 GeForce 9500 GT GDDR2:

ASUS EN9500GT MAGIC/DI/512M V2. Graphics processor: GeForce 9500 GT, Processor frequency: 550 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.