ASUS EN8600GT TOP/HTDP/256M, GeForce 8600 GT, GDDR3, 128 bit, 2016 MHz, 2048 x 1536 pixels
ASUS EN8600GT TOP/HTDP/256M. Graphics processor: GeForce 8600 GT, Processor frequency: 600 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 2016 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0, Dual Link DVI