ASUS logo

ASUS EN8400GS/DI/512MD2(LP) graphics card NVIDIA GeForce 8400 GS 0,5 GB GDDR2

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67846
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EN8400GS/DI/512MD2(LP) graphics card NVIDIA GeForce 8400 GS 0,5 GB GDDR2:

ASUS EN8400GS/DI/512MD2(LP), GeForce 8400 GS, 0,5 GB, GDDR2, 64 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN8400GS/DI/512MD2(LP) graphics card NVIDIA GeForce 8400 GS 0,5 GB GDDR2:

ASUS EN8400GS/DI/512MD2(LP). Graphics processor family: NVIDIA, Graphics processor: GeForce 8400 GS, Processor frequency: 589 MHz. Discrete graphics card memory: 0,5 GB, Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 667 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.