ASUS logo

ASUS GeForce™ 7950 GT, 512MB DDR3 GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65307
Info modified on:
04 Apr 2019, 06:18:45
Short summary description ASUS GeForce™ 7950 GT, 512MB DDR3 GDDR3:

ASUS GeForce™ 7950 GT, 512MB DDR3, GDDR3, 256 bit, 1400 MHz, 2560 x 1600 pixels

Long summary description ASUS GeForce™ 7950 GT, 512MB DDR3 GDDR3:

ASUS GeForce™ 7950 GT, 512MB DDR3. Processor frequency: 550 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.