ASUS logo

ASUS EN7900GS/2DHT/256M GDDR3

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71210
Info modified on:
04 Apr 2019, 08:54:11
Short summary description ASUS EN7900GS/2DHT/256M GDDR3:

ASUS EN7900GS/2DHT/256M, GDDR3, 256 bit, 1320 MHz, 2048 x 1536 pixels

Long summary description ASUS EN7900GS/2DHT/256M GDDR3:

ASUS EN7900GS/2DHT/256M. Processor frequency: 450 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1320 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.