ASUS logo

ASUS GeForce 7300LE, 256MB DDR2 GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76497
Info modified on:
04 Apr 2019, 06:11:55
Short summary description ASUS GeForce 7300LE, 256MB DDR2 GDDR2:

ASUS GeForce 7300LE, 256MB DDR2, GDDR2, 64 bit, 800 MHz, 2048 x 1536 pixels

Long summary description ASUS GeForce 7300LE, 256MB DDR2 GDDR2:

ASUS GeForce 7300LE, 256MB DDR2. Processor frequency: 580 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.