ASUS logo

ASUS EN7300GE HTD 256MB GDDR2

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75682
Info modified on:
04 Apr 2019, 08:48:51
Short summary description ASUS EN7300GE HTD 256MB GDDR2:

ASUS EN7300GE HTD 256MB, GDDR2, 64 bit, 800 MHz, 2048 x 1536 pixels

Long summary description ASUS EN7300GE HTD 256MB GDDR2:

ASUS EN7300GE HTD 256MB. Processor frequency: 580 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.