ASUS logo

ASUS EN7200GS/HTD/256M graphics card GeForce 7200 GS GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119470
Info modified on:
04 Apr 2019, 07:56:39
Short summary description ASUS EN7200GS/HTD/256M graphics card GeForce 7200 GS GDDR2:

ASUS EN7200GS/HTD/256M, GeForce 7200 GS, GDDR2, 64 bit, 666 MHz, 2048 x 1536 pixels

Long summary description ASUS EN7200GS/HTD/256M graphics card GeForce 7200 GS GDDR2:

ASUS EN7200GS/HTD/256M. Graphics processor: GeForce 7200 GS, Processor frequency: 450 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 666 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.