ASUS EeeKeyboard PC EK1542, 1,6 GHz, Intel Pentium Mobile, N270, 1 GB, 32 GB, Windows XP Home Edition
ASUS EeeKeyboard PC EK1542. Processor frequency: 1,6 GHz, Processor family: Intel Pentium Mobile, Processor model: N270. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 32 GB. Discrete graphics card model: Intel® GMA 950. Wi-Fi. Operating system installed: Windows XP Home Edition. Power supply: 36 W. Product type: PC. Weight: 1,1 kg. Product colour: Silver