ASUS logo

ASUS ECHELON-LASER mouse Gaming USB Type-A 5600 DPI

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98225
Info modified on:
14 Jun 2024, 10:21:00
Short summary description ASUS ECHELON-LASER mouse Gaming USB Type-A 5600 DPI:

ASUS ECHELON-LASER, Laser, USB Type-A, 5600 DPI, Multicolour

Long summary description ASUS ECHELON-LASER mouse Gaming USB Type-A 5600 DPI:

ASUS ECHELON-LASER. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 5600 DPI, Buttons type: Pressed buttons, Buttons quantity: 8, Scroll type: Wheel. Power source: Cable. Product colour: Multicolour

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.