ASUS Radeon® X1650XT 256MB DDR3, GDDR3, 128 bit, 1350 MHz, 2048 x 1536 pixels
ASUS Radeon® X1650XT 256MB DDR3. Processor frequency: 574 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1350 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI