ASUS logo

ASUS ATI Radeon X1550 GDDR2

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90205
Info modified on:
04 Apr 2019, 08:27:43
Short summary description ASUS ATI Radeon X1550 GDDR2:

ASUS ATI Radeon X1550, Radeon X1550, GDDR2, 64 bit, 550 MHz, 2048 x 1536 pixels

Long summary description ASUS ATI Radeon X1550 GDDR2:

ASUS ATI Radeon X1550. Graphics processor: Radeon X1550. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 550 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.