ASUS logo

ASUS EAH5450 SILENT/DI/512MD2(LP) graphics card AMD GDDR2

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95370
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EAH5450 SILENT/DI/512MD2(LP) graphics card AMD GDDR2:

ASUS EAH5450 SILENT/DI/512MD2(LP), GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS EAH5450 SILENT/DI/512MD2(LP) graphics card AMD GDDR2:

ASUS EAH5450 SILENT/DI/512MD2(LP). Graphics processor family: AMD, Processor frequency: 650 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2. Interface type: PCI Express 2.1. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.