ASUS logo

ASUS Vivobook E202SA-FD111D laptop Intel® Celeron® N3060 29,5 cm (11.6") HD 2 GB DDR3L-SDRAM 500 GB HDD FreeDOS Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45801
Info modified on:
01 Feb 2025, 04:55:50
Short summary description ASUS Vivobook E202SA-FD111D laptop Intel® Celeron® N3060 29,5 cm (11.6") HD 2 GB DDR3L-SDRAM 500 GB HDD FreeDOS Blue:

ASUS Vivobook E202SA-FD111D, Intel® Celeron®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS Vivobook E202SA-FD111D laptop Intel® Celeron® N3060 29,5 cm (11.6") HD 2 GB DDR3L-SDRAM 500 GB HDD FreeDOS Blue:

ASUS Vivobook E202SA-FD111D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: FreeDOS. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.