ASUS logo

ASUS DUAL-RX480-O4G graphics card AMD Radeon RX 480 4 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98073
Info modified on:
02 Sept 2024, 20:24:02
Short summary description ASUS DUAL-RX480-O4G graphics card AMD Radeon RX 480 4 GB GDDR5:

ASUS DUAL-RX480-O4G, Radeon RX 480, 4 GB, GDDR5, 7000 MHz, 5120 x 2880 pixels, PCI Express 3.0

Long summary description ASUS DUAL-RX480-O4G graphics card AMD Radeon RX 480 4 GB GDDR5:

ASUS DUAL-RX480-O4G. Graphics processor family: AMD, Graphics processor: Radeon RX 480, Processor frequency: 1300 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory clock speed: 7000 MHz. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.