ASUS logo

ASUS DRW-24F1MT optical disc drive Internal DVD±RW Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77966
Info modified on:
14 Mar 2024, 18:09:26
Short summary description ASUS DRW-24F1MT optical disc drive Internal DVD±RW Black:

ASUS DRW-24F1MT, Black, Slot, Vertical/Horizontal, Desktop, DVD±RW, Serial ATA

Long summary description ASUS DRW-24F1MT optical disc drive Internal DVD±RW Black:

ASUS DRW-24F1MT. Product colour: Black, Disc loading type: Slot, Mounting: Vertical/Horizontal. Purpose: Desktop, Optical drive type: DVD±RW, Interface: Serial ATA. CD write speed: 48x, DVD+R write speed: 24x, CD-R write speed: 48x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. DVD drive average random access time: 145 ms, CD-ROM drive average random access time: 125 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.