ASUS logo

ASUS D640MB-I3D00008 PC Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1,13 TB HDD+SSD FreeDOS Desktop Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18365
Info modified on:
09 Mar 2024, 14:19:00
Short summary description ASUS D640MB-I3D00008 PC Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1,13 TB HDD+SSD FreeDOS Desktop Black:

ASUS D640MB-I3D00008, 3,6 GHz, Intel® Core™ i3, 8 GB, 1,13 TB, DVD±RW, FreeDOS

Long summary description ASUS D640MB-I3D00008 PC Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM 1,13 TB HDD+SSD FreeDOS Desktop Black:

ASUS D640MB-I3D00008. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.