ASUS logo

ASUS CP CP6230-212YB0E PC Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® 405 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55056
Info modified on:
07 Oct 2024, 17:01:31
Short summary description ASUS CP CP6230-212YB0E PC Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® 405 Black:

ASUS CP CP6230-212YB0E, 3,3 GHz, Intel® Core™ i3, i3-2120, 2 GB, 750 GB, DVD Super Multi

Long summary description ASUS CP CP6230-212YB0E PC Intel® Core™ i3 i3-2120 2 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® 405 Black:

ASUS CP CP6230-212YB0E. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 750 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® 405. Power supply: 200 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.