ASUS logo

ASUS CM CM6870-BN001O PC Intel® Core™ i5 i5-3450 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 520 Windows 7 Home Premium Tower Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34528
Info modified on:
07 Oct 2024, 17:38:00
Short summary description ASUS CM CM6870-BN001O PC Intel® Core™ i5 i5-3450 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 520 Windows 7 Home Premium Tower Black:

ASUS CM CM6870-BN001O, 3,1 GHz, Intel® Core™ i5, i5-3450, 6 GB, 1 TB, Windows 7 Home Premium

Long summary description ASUS CM CM6870-BN001O PC Intel® Core™ i5 i5-3450 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 520 Windows 7 Home Premium Tower Black:

ASUS CM CM6870-BN001O. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3450. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Card reader integrated. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 520. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.