ASUS CM CM6730-NLCH22, 3,4 GHz, Intel® Core™ i7, 8 GB, 1 TB, Blu-Ray DVD Combo, Windows 7 Home Premium
ASUS CM CM6730-NLCH22. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 545. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product colour: Black