ASUS logo

ASUS CM Essentio CM6650-ITCH17 Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115642
Info modified on:
07 Oct 2024, 17:01:30
Short summary description ASUS CM Essentio CM6650-ITCH17 Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Desktop PC Black:

ASUS CM Essentio CM6650-ITCH17, 3 GHz, Intel® Core™ i5, 4 GB, 750 GB, DVD-RW, Windows 7 Home Premium

Long summary description ASUS CM Essentio CM6650-ITCH17 Intel® Core™ i5 i5-2320 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Desktop PC Black:

ASUS CM Essentio CM6650-ITCH17. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2320. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 750 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 530. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.