ASUS logo

ASUS CM 6431-IT0010 Intel® Core™ i5 i5-3450 6 GB DDR3-SDRAM 1 TB Tower PC Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71196
Info modified on:
23 Jul 2024, 20:42:34
Short summary description ASUS CM 6431-IT0010 Intel® Core™ i5 i5-3450 6 GB DDR3-SDRAM 1 TB Tower PC Silver:

ASUS CM 6431-IT0010, 3,1 GHz, Intel® Core™ i5, i5-3450, 6 GB, 1 TB, DVD Super Multi

Long summary description ASUS CM 6431-IT0010 Intel® Core™ i5 i5-3450 6 GB DDR3-SDRAM 1 TB Tower PC Silver:

ASUS CM 6431-IT0010. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3450. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Chassis type: Tower. Product type: PC. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.