ASUS logo

ASUS ROG CG8580-UK0020 PC Intel® Core™ i7 i7-3770K 16 GB DDR3-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® GTX 680 Windows 7 Home Premium Desktop Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38382
Info modified on:
07 Oct 2024, 17:38:27
Short summary description ASUS ROG CG8580-UK0020 PC Intel® Core™ i7 i7-3770K 16 GB DDR3-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® GTX 680 Windows 7 Home Premium Desktop Black:

ASUS ROG CG8580-UK0020, 3,5 GHz, Intel® Core™ i7, 16 GB, 2,13 TB, Blu-Ray DVD Combo, Windows 7 Home Premium

Long summary description ASUS ROG CG8580-UK0020 PC Intel® Core™ i7 i7-3770K 16 GB DDR3-SDRAM 2,13 TB HDD+SSD NVIDIA® GeForce® GTX 680 Windows 7 Home Premium Desktop Black:

ASUS ROG CG8580-UK0020. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2,13 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 680. Operating system installed: Windows 7 Home Premium. Power supply: 700 W. Chassis type: Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.