ASUS logo

ASUS A9600 XT/TD GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101801
Info modified on:
04 Apr 2019, 04:58:34
Short summary description ASUS A9600 XT/TD GDDR:

ASUS A9600 XT/TD, GDDR, 128 bit, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS A9600 XT/TD GDDR:

ASUS A9600 XT/TD. Graphics card memory type: GDDR, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.