ASUS logo

ASUS A6JE-AP018M laptop Intel® Core™2 Duo T5500 39,1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1450

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71702
Info modified on:
24 Jan 2025, 20:32:24
Short summary description ASUS A6JE-AP018M laptop Intel® Core™2 Duo T5500 39,1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1450:

ASUS A6JE-AP018M, Intel® Core™2 Duo, 1,66 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 100 GB

Long summary description ASUS A6JE-AP018M laptop Intel® Core™2 Duo T5500 39,1 cm (15.4") 1 GB DDR2-SDRAM 100 GB AMD Mobility Radeon X1450:

ASUS A6JE-AP018M. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1,66 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X1450. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.