ASUS A46CB-WX233D, Intel® Core™ i7, 2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB
ASUS A46CB-WX233D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black, Stainless steel