ASUS K A31AD-SP005D, 3,7 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, FreeDOS
ASUS K A31AD-SP005D. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Chassis type: Tower. Product type: PC. Product colour: Black