ASUS ROG -STRIX-RTX3060-O12G-V2-GAMING, GeForce RTX 3060, 12 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express 4.0
ASUS ROG -STRIX-RTX3060-O12G-V2-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3060. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12 Ultimate, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination colour: Multi