ASUS logo

ASUS Phoenix PH-RTX3060-12G-V2 NVIDIA GeForce RTX 3060 12 GB GDDR6

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
277021
Info modified on:
20 Dec 2024, 03:27:40
Short summary description ASUS Phoenix PH-RTX3060-12G-V2 NVIDIA GeForce RTX 3060 12 GB GDDR6:

ASUS Phoenix PH-RTX3060-12G-V2, GeForce RTX 3060, 12 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS Phoenix PH-RTX3060-12G-V2 NVIDIA GeForce RTX 3060 12 GB GDDR6:

ASUS Phoenix PH-RTX3060-12G-V2. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3060. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12 Ultimate, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 1 fan(s)

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.