ASUS logo

ASUS ROG -STRIX-GTX1660TI-O6G-GAMING NVIDIA GeForce GTX 1660 Ti 6 GB GDDR6

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88826
Info modified on:
14 Feb 2025, 11:13:11
Short summary description ASUS ROG -STRIX-GTX1660TI-O6G-GAMING NVIDIA GeForce GTX 1660 Ti 6 GB GDDR6:

ASUS ROG -STRIX-GTX1660TI-O6G-GAMING, GeForce GTX 1660 Ti, 6 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express 3.0

Long summary description ASUS ROG -STRIX-GTX1660TI-O6G-GAMING NVIDIA GeForce GTX 1660 Ti 6 GB GDDR6:

ASUS ROG -STRIX-GTX1660TI-O6G-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1660 Ti, Processor frequency: 1500 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit, Memory clock speed: 12002 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.