ASUS PH-550-2G, Radeon RX 550, 2 GB, GDDR5, 64 bit, 5120 x 2880 pixels, PCI Express 3.0
ASUS PH-550-2G. Graphics processor family: AMD, Graphics processor: Radeon RX 550, Processor frequency: 1183 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit, Memory clock speed: 6000 MHz. Maximum resolution: 5120 x 2880 pixels. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)