ASUS logo

ASUS STRIX-GTX980TI-DC3OC-6GD5-GAMING NVIDIA GeForce GTX 980 Ti 6 GB GDDR5

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64532
Info modified on:
02 Sept 2024, 20:24:47
Short summary description ASUS STRIX-GTX980TI-DC3OC-6GD5-GAMING NVIDIA GeForce GTX 980 Ti 6 GB GDDR5:

ASUS STRIX-GTX980TI-DC3OC-6GD5-GAMING, GeForce GTX 980 Ti, 6 GB, GDDR5, 384 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description ASUS STRIX-GTX980TI-DC3OC-6GD5-GAMING NVIDIA GeForce GTX 980 Ti 6 GB GDDR5:

ASUS STRIX-GTX980TI-DC3OC-6GD5-GAMING. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 980 Ti, Processor frequency: 1190 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 7200 MHz. Maximum resolution: 4096 x 2160 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.