ASUS logo

ASUS Xonar U7 MKII USB

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
310480
Info modified on:
20 Dec 2024, 08:10:02
Short summary description ASUS Xonar U7 MKII USB:

ASUS Xonar U7 MKII, 24 bit, 114 dB, USB

Long summary description ASUS Xonar U7 MKII USB:

ASUS Xonar U7 MKII. Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 114 dB, Line-in Signal-to-Noise Ratio (SNR): 110 dB. Host interface: USB. Product colour: Black. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Width: 130 mm, Depth: 80 mm, Height: 25 mm

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.