ASUS logo

ASUS TUF Gaming VP4700 backpack Casual backpack Black Polyester

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36975
Info modified on:
04 Jun 2024, 18:50:03
Short summary description ASUS TUF Gaming VP4700 backpack Casual backpack Black Polyester:

ASUS TUF Gaming VP4700 Backpack, 43,2 cm (17"), Notebook compartment, Polyester

Long summary description ASUS TUF Gaming VP4700 backpack Casual backpack Black Polyester:

ASUS TUF Gaming VP4700 Backpack. Backpack type: Casual backpack, Product main colour: Black, Maximum screen size: 43,2 cm (17"). Width: 300 mm, Depth: 130 mm, Height: 465 mm. Packaging content: Bag Warranty Booklet. Material: Polyester

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.