ASUS logo

ASUS P10S-M-DC Intel® C232 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95127
Info modified on:
30 Oct 2024, 13:00:33
Short summary description ASUS P10S-M-DC Intel® C232 LGA 1151 (Socket H4) micro ATX:

ASUS P10S-M-DC, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, E3-1200, DDR4-SDRAM, 64 GB

Long summary description ASUS P10S-M-DC Intel® C232 LGA 1151 (Socket H4) micro ATX:

ASUS P10S-M-DC. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2400, On-board graphics card memory: 32 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel I210

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.