ASUS logo

ASUS A4110-BD217X Intel® Celeron® N3150 39,6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65809
Info modified on:
14 Mar 2024, 19:23:36
Short summary description ASUS A4110-BD217X Intel® Celeron® N3150 39,6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black:

ASUS A4110-BD217X, 39,6 cm (15.6"), HD, Intel® Celeron®, 4 GB, 128 GB, Black

Long summary description ASUS A4110-BD217X Intel® Celeron® N3150 39,6 cm (15.6") 1366 x 768 pixels Touchscreen All-in-One PC 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Black:

ASUS A4110-BD217X. Product type: All-in-One PC. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1,6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.