ASUS ExpertCenter D7 Mini Tower D700MC-7117000580, 2,5 GHz, Intel® Core™ i7, i7-11700, 16 GB, 512 GB, DVD±RW
ASUS ExpertCenter D7 Mini Tower D700MC-7117000580. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-11700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 750. Wi-Fi. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Weight: 5 kg. Product colour: Black