ASUS logo

ASUS Pro Series D320SF-I564000094 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24463
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Pro Series D320SF-I564000094 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black:

ASUS Pro Series D320SF-I564000094, 2,7 GHz, Intel® Core™ i5, i5-6400, 4 GB, 500 GB, Windows 7 Professional

Long summary description ASUS Pro Series D320SF-I564000094 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Desktop PC Black:

ASUS Pro Series D320SF-I564000094. Processor frequency: 2,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional. Power supply: 120 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.