ASUS logo

ASUS Pro Series D320MT-I36100099C Intel® Core™ i3 i3-6100 4 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38180
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Pro Series D320MT-I36100099C Intel® Core™ i3 i3-6100 4 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Desktop PC Black:

ASUS Pro Series D320MT-I36100099C, 3,7 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description ASUS Pro Series D320MT-I36100099C Intel® Core™ i3 i3-6100 4 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional Desktop PC Black:

ASUS Pro Series D320MT-I36100099C. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.